The IL215AT is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output in an SOIC-8 package measuring 6.1 mm in length. It provides 4000 V RMS isolation and supports a maximum collector-emitter voltage of 30 V and forward current of 60 mA. The device has a minimum current transfer ratio of 20% at 1 mA input current. It meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) agency approvals and is rated for operation from -55 °C to +100 °C.
Optocoupler, 1-Ch, 4kV Iso, 30V Vceo, 60mA IF, SOIC Product overview: IL215AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 30V, 60mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 30V, 60mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL215AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL215AT |
| Product Name | 4kV 30V 60mA SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |