The IL212AT is an optocoupler with a GaAs infrared LED and silicon NPN phototransistor in an SOIC-8 surface mount package measuring 6.1 mm in length. It provides 4000 V RMS isolation voltage and has a minimum current transfer ratio of 50 % at 10 mA forward current. The device supports an operating temperature range of -55 °C to 100 °C and meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety certifications. Absolute maximum ratings include 60 mA forward current and 30 V collector-emitter breakdown voltage. It is compatible with standard surface mount soldering processes.
Optocoupler 4kV Transistor SOIC 1-Ch 60mA 30V Product overview: IL212AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 60mA, 30V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 60mA, 30V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL212AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL212AT |
| Product Name | 4kV 60mA 30V SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |