Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
VISHAY IL211AT OPTOCOUPLER, TRANSISTOR, 3000VRMS
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR >20%
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-IL211ATDKR-ND | 879-IL211AT | 20H8784 | IL211AT |
| Product Name | Transistor, Photovoltaic Output Optoisolators | VISHAY IL211AT OPTOCOUPLER, TRANSISTOR, 3000VRMS | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor with Base | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC |