The IL211AT is an optocoupler with a GaAs infrared LED and silicon NPN phototransistor, offering 4000 V RMS isolation and a maximum collector-emitter voltage of 30 V. It is housed in a standard SOIC-8 surface-mount package measuring 6.1 mm in length, with a minimum current transfer ratio of 20% at 10 mA forward current. The device supports operating temperatures from -55 °C to +100 °C, meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and is compatible with reflow soldering processes. The input forward current is rated up to 60 mA.
Optocoupler, 4kV Isolation, 30V VCEO, 60mA FC, SOIC, SM Product overview: IL211AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 30V, 60mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 30V, 60mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL211AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL211AT |
| Product Name | 4kV 30V 60mA SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |