Optocoupler DC-IN 1-CH Trans W/Base DC-O
Optocoupler DC-IN 1-CH Trans W/Base DC-O
Optocoupler DC-IN 1-CH Trans W/Base DC-O
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Optocoupler; Analog; 8-Pin SOIC; Transistor; 1.3 V; 60 mA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7104871 | 7104871P | 751-1284-1-ND | IL207AT | 61M6759 | 70061476 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor O/p; No. Of Channels Vishay | Optocoupler; Analog; 8-Pin SOIC; Transistor; 1.3 V; 60 mA |
| Input | DC | DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | Surface Mount | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-Pin SOIC |