The IL207AT is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output featuring a base connection, housed in a standard SOIC-8 surface-mount package measuring 6.10 mm by 3.91 mm. It provides an isolation test voltage of 4000 V RMS and a collector-emitter breakdown voltage of 70 V. The device meets UL, cUL, and FIMKO safety approvals, and with option 1, complies with DIN EN 60747-5-5 (VDE 0884). The current transfer ratio ranges from 100% to 200% at 10 mA LED current and 5 V collector-emitter voltage. It operates from -55 °C to +100 °C and supports reflow soldering. The input-to-output resistance exceeds 100 GΩ, and creepage and clearance distances are both 4.0 mm.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N Product overview: IL207AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL207AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL207AT |
| Product Name | SOIC Bipolar Transistor |
| PD | 0.1500 milliwatts |