Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-IL206ATDKR-ND | IL206AT | IL206AT | 24M2917 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | OPTOISO 4KV TRANS W/BASE 8SOIC | Transistor Output Optocouplers | Optocoupler, Smd, Transistor O/p; No. Of Channels Vishay |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8SOIC | ||
| Mounting Option | Surface Mount | 8SOIC | SOIC |