The IL206AT is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, providing 4000 V RMS isolation and a collector-emitter breakdown voltage of 70 V. It is housed in an industry-standard SOIC-8 surface-mount package measuring 6.10 mm in length. The device supports a forward current of up to 60 mA and offers a current transfer ratio (CTR) range of 63% to 125% at 10 mA LED current and 5 V collector-emitter voltage. It is certified by UL, cUL, and FIMKO, and complies with DIN EN 60747-5-5 (VDE 0884) when ordered with option 1. The part is suitable for reflow and vapor phase soldering, operates from -55 to +100 °C, and meets safety standards including creepage and clearance distances of 4.0 mm.
Optocoupler, 1-Ch, 4kV Isolation, 70V VCEO, 60mA IF, SOIC Product overview: IL206AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 70V, 60mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4kV, 70V, 60mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL206AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL206AT |
| Product Name | 4kV 70V 60mA SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |