Vishay Precision Group Optocoupler; No. Of Channels Vishay IL2-X009T

Description
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes
Datasheet
Description
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Vishay - 20H8774 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H8774
Optocoupler; No. Of Channels Vishay 20H8774
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL2-X009T
Transistor Output Optocouplers IL2-X009T
Transistor Output Optocouplers Phototransistor Out Single CTR > 100%

Transistor Output Optocouplers Phototransistor Out Single CTR > 100%

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 20H8774 IL2-X009T
Product Name Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 309845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details