The IL1207AT is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, featuring a base connection for enhanced control. It is housed in a standard SOIC-8 surface-mount package measuring 6.1 mm in length, with a 4.0 mm creepage and clearance distance. The device provides 4000 V RMS isolation test voltage and a collector-emitter breakdown voltage of 70 V. It operates over a temperature range of -55 °C to +110 °C and meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884) safety approvals. The current transfer ratio is specified at 100% to 200% at 10 mA forward current, and it is compatible with standard surface-mount soldering processes.
Transistor Output Optocoupler, 1-Element, 4000V Isolation, ROHS COMPLIANT, SOIC-8 Product overview: IL1207AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 4000V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL1207AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL1207AT |
| Product Name | 4000V SOIC Bipolar Transistor |
| IC(max) | 100 milliamps |