Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators IL1206AT

Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - IL1206AT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL1206AT-ND
Transistor, Photovoltaic Output Optoisolators IL1206AT-ND
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay - 23K1059 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay
23K1059
Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay 23K1059
OPTOCOUPLER, PHOTOTRANSISTOR, 4000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:125% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 4000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:125% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
IL1206AT
Transistor Output Optocouplers IL1206AT
Transistor Output Optocouplers Phototransistor Out CTR 63-125%

Transistor Output Optocouplers Phototransistor Out CTR 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number IL1206AT-ND 23K1059 IL1206AT
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7083100P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details