The IL1 is an optocoupler with a phototransistor output and base connection, designed for isolating digital signals and eliminating ground loops in medium-speed logic applications. It is packaged in a DIP-6 format with a body dimension of 0.300 to 0.347 inches (7.62 to 8.81 mm) between leads. It provides an isolation test voltage of 5300 V RMS, a collector-emitter breakdown voltage of 50 V, and a current transfer ratio of 20% to 300% at 10 mA forward current and 10 V collector-emitter voltage. The device meets UL1577, DIN EN 60747-5-5 (VDE 0884), BSI IEC 60950, and IEC 60065 safety standards and complies with RoHS 2002/95/EC and WEEE 2002/96/EC directives. Operating temperature ranges from -40 °C to +100 °C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: IL1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IL1 |
| Product Name | 5.3KV Bipolar Transistor |
| IC(max) | 400 milliamps |