Vishay Precision Group Fixed Inductors IHXL2000VZEB2R2M5A

Description
2.2µH Shielded Inductor 187A 0.23mOhm Max Radial
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 187A 0.23mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4288-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4288-ND
Fixed Inductors 541-4288-ND
2.2µH Shielded Inductor 187A 0.23mOhm Max Radial

2.2µH Shielded Inductor 187A 0.23mOhm Max Radial

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 125A, Leaded Rohs Compliant Vishay - 39AH6734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 125A, Leaded Rohs Compliant Vishay
39AH6734
Inductor, 2.2Uh, 20%, 125A, Leaded Rohs Compliant Vishay 39AH6734
INDUCTOR, 2.2UH, 20%, 125A, LEADED ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 20%, 125A, LEADED ROHS COMPLIANT: YES

Supplier's Site
Inductor, 2.2Uh, 20%, 187A, Radial; Product Range Vishay - 71AJ8656 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 187A, Radial; Product Range Vishay
71AJ8656
Inductor, 2.2Uh, 20%, 187A, Radial; Product Range Vishay 71AJ8656
INDUCTOR, 2.2UH, 20%, 187A, RADIAL; Product Range:IHXL-2000VZ-5A Series; Inductance:2.2µH; Inductor Construction:Shielde d; RMS Current (Irms):187A; Saturation Current (Isat):280A; DC Resistance Max:230µohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 187A, RADIAL; Product Range:IHXL-2000VZ-5A Series; Inductance:2.2µH; Inductor Construction:Shielded; RMS Current (Irms):187A; Saturation Current (Isat):280A; DC Resistance Max:230µohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 20%, 125A, Radial; Product Range Vishay - 13AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 125A, Radial; Product Range Vishay
13AC7790
Inductor, 2.2Uh, 20%, 125A, Radial; Product Range Vishay 13AC7790
INDUCTOR, 2.2UH, 20%, 125A, RADIAL; Product Range:IHXL-2000VZ-5A Series; Inductance:2.2µH; Inductor Construction:Shielde d; RMS Current (Irms):125A; Saturation Current (Isat):280A; DC Resistance Max:230µohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 125A, RADIAL; Product Range:IHXL-2000VZ-5A Series; Inductance:2.2µH; Inductor Construction:Shielded; RMS Current (Irms):125A; Saturation Current (Isat):280A; DC Resistance Max:230µohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4288-ND 39AH6734 71AJ8656 13AC7790
Product Name Fixed Inductors Inductor, 2.2Uh, 20%, 125A, Leaded Rohs Compliant Vishay Inductor, 2.2Uh, 20%, 187A, Radial; Product Range Vishay Inductor, 2.2Uh, 20%, 125A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers