820nH Shielded Inductor 196A 0.18mOhm Max Nonstandard
INDUCTOR, 0.82UH, 20%, 196A, SHLD/RADIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHXL1500VZEBR82M5A-ND | 24AJ0717 |
| Product Name | Fixed Inductors | Inductor, 0.82Uh, 20%, 196A, Shld/radial Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Through Hole | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 1.80E-4 ohms |