Vishay Precision Group Fixed Inductors IHXL1500VZEB2R2M5A

Description
2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHXL1500VZEB2R2M5A-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard

2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay - 24AJ0721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay
24AJ0721
Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay 24AJ0721
INDUCTOR, 2.2UH, 20%, 168A, SHLD, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 20%, 168A, SHLD, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHXL1500VZEB2R2M5A-ND 24AJ0721
Product Name Fixed Inductors Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.40E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details