Vishay Precision Group Fixed Inductors IHXL1500VZEB2R2M51

Description
2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHXL1500VZEB2R2M51-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard

2.2µH Shielded Inductor 168A 0.34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay - 24AJ0722 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay
24AJ0722
Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay 24AJ0722
INDUCTOR, 2.2UH, 20%, 168A, SHLD, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 20%, 168A, SHLD, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHXL1500VZEB2R2M51-ND 24AJ0722
Product Name Fixed Inductors Inductor, 2.2Uh, 20%, 168A, Shld, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.40E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details