Vishay Precision Group Fixed Inductors IHV60BZ24

Description
24µH Unshielded Inductor 60A 2.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
24µH Unshielded Inductor 60A 2.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHV60BZ24-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHV60BZ24-ND
Fixed Inductors IHV60BZ24-ND
24µH Unshielded Inductor 60A 2.5mOhm Max Radial, Horizontal Cylinder

24µH Unshielded Inductor 60A 2.5mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
Inductor, 24Uh, Radial Leaded; Product Range Vishay - 45C2807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Uh, Radial Leaded; Product Range Vishay
45C2807
Inductor, 24Uh, Radial Leaded; Product Range Vishay 45C2807
INDUCTOR, 24UH, RADIAL LEADED; Product Range:IHV Series; Inductance:24µH; Inductor Construction:Unshiel ded; RMS Current (Irms):60A; Saturation Current (Isat):-; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 24UH, RADIAL LEADED; Product Range:IHV Series; Inductance:24µH; Inductor Construction:Unshielded; RMS Current (Irms):60A; Saturation Current (Isat):-; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHV60BZ24-ND 45C2807
Product Name Fixed Inductors Inductor, 24Uh, Radial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details