Vishay Intertechnology, Inc. Fixed Inductors IHV50BZ50

Description
50µH Unshielded Inductor 50A 4.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
50µH Unshielded Inductor 50A 4.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHV50BZ50-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHV50BZ50-ND
Fixed Inductors IHV50BZ50-ND
50µH Unshielded Inductor 50A 4.5mOhm Max Radial, Horizontal Cylinder

50µH Unshielded Inductor 50A 4.5mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHV50BZ50-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details