Vishay Precision Group Fixed Inductors IHV30EB150

Description
150µH Unshielded Inductor 30A 13mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Inductor 30A 13mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHV30EB150-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHV30EB150-ND
Fixed Inductors IHV30EB150-ND
150µH Unshielded Inductor 30A 13mOhm Max Radial, Horizontal Cylinder

150µH Unshielded Inductor 30A 13mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet
Inductor, 150Uh, Radial Leaded; Product Range Vishay - 53K5012 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Radial Leaded; Product Range Vishay
53K5012
Inductor, 150Uh, Radial Leaded; Product Range Vishay 53K5012
INDUCTOR, 150UH, RADIAL LEADED; Product Range:IHV Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):30A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, RADIAL LEADED; Product Range:IHV Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):30A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHV30EB150-ND 53K5012
Product Name Fixed Inductors Inductor, 150Uh, Radial Leaded; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details