Vishay Intertechnology, Inc. Fixed Inductors IHV28EB60

Description
60µH Unshielded Inductor 28A 8.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
60µH Unshielded Inductor 28A 8.5mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHV28EB60-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHV28EB60-ND
Fixed Inductors IHV28EB60-ND
60µH Unshielded Inductor 28A 8.5mOhm Max Radial, Horizontal Cylinder

60µH Unshielded Inductor 28A 8.5mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHV28EB60-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details