Vishay Precision Group Fixed Inductors IHTH1500TZEB470M5A

Description
47µH Shielded Inductor 20.5A 9.3mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
47µH Shielded Inductor 20.5A 9.3mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500TZEB470M5A-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 20.5A 9.3mOhm Max Radial, Vertical Cylinder, 4 Leads

47µH Shielded Inductor 20.5A 9.3mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 47Uh, 20%, 20.5A, Radial Rohs Compliant Vishay - 85AJ2946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 20%, 20.5A, Radial Rohs Compliant Vishay
85AJ2946
Inductor, 47Uh, 20%, 20.5A, Radial Rohs Compliant Vishay 85AJ2946
INDUCTOR, 47UH, 20%, 20.5A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 47UH, 20%, 20.5A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1500TZEB470M5A-ND 85AJ2946
Product Name Fixed Inductors Inductor, 47Uh, 20%, 20.5A, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details