Vishay Precision Group Fixed Inductors IHTH1500TZEB220M5A

Description
22µH Shielded Inductor 34.4A 3.9mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
22µH Shielded Inductor 34.4A 3.9mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500TZEB220M5A-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 34.4A 3.9mOhm Max Radial, Vertical Cylinder, 4 Leads

22µH Shielded Inductor 34.4A 3.9mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 22Uh, 20%, 34.4A, Radial Rohs Compliant Vishay - 85AJ2944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 34.4A, Radial Rohs Compliant Vishay
85AJ2944
Inductor, 22Uh, 20%, 34.4A, Radial Rohs Compliant Vishay 85AJ2944
INDUCTOR, 22UH, 20%, 34.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22UH, 20%, 34.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1500TZEB220M5A-ND 85AJ2944
Product Name Fixed Inductors Inductor, 22Uh, 20%, 34.4A, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers