Vishay Precision Group Fixed Inductors IHTH1500TZEB100M5A

Description
10µH Shielded Inductor 52.9A 1.7mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
10µH Shielded Inductor 52.9A 1.7mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500TZEB100M5A-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 52.9A 1.7mOhm Max Radial, Vertical Cylinder, 4 Leads

10µH Shielded Inductor 52.9A 1.7mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 10Uh, 20%, 52.9A, Radial Rohs Compliant Vishay - 85AJ2942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 52.9A, Radial Rohs Compliant Vishay
85AJ2942
Inductor, 10Uh, 20%, 52.9A, Radial Rohs Compliant Vishay 85AJ2942
INDUCTOR, 10UH, 20%, 52.9A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10UH, 20%, 52.9A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1500TZEB100M5A-ND 85AJ2942
Product Name Fixed Inductors Inductor, 10Uh, 20%, 52.9A, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers