Vishay Precision Group Fixed Inductors IHTH1500MZEBR47M5A

Description
470nH Shielded Inductor 134.8A 0.2mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
470nH Shielded Inductor 134.8A 0.2mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500MZEBR47M5A-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 134.8A 0.2mOhm Max Radial, Vertical Cylinder, 4 Leads

470nH Shielded Inductor 134.8A 0.2mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 0.47Uh, 20%, 134.8A, Radial Rohs Compliant Vishay - 85AJ2938 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 134.8A, Radial Rohs Compliant Vishay
85AJ2938
Inductor, 0.47Uh, 20%, 134.8A, Radial Rohs Compliant Vishay 85AJ2938
INDUCTOR, 0.47UH, 20%, 134.8A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, 20%, 134.8A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1500MZEBR47M5A-ND 85AJ2938
Product Name Fixed Inductors Inductor, 0.47Uh, 20%, 134.8A, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details