4.7µH Shielded Inductor 60.6A 1.19mOhm Max Radial, Vertical Cylinder, 4 Leads
INDUCTOR, 4.7UH, 20%, 60.6A, RADIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHTH1500MZEB4R7M5A-ND | 85AJ2941 |
| Product Name | Fixed Inductors | Inductor, 4.7Uh, 20%, 60.6A, Radial Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Through Hole | |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |