Vishay Intertechnology, Inc. Fixed Inductors IHTH1500MZEB2R7M5A

Description
2.7µH Shielded Inductor 87.3A 0.51mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 87.3A 0.51mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500MZEB2R7M5A-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Shielded Inductor 87.3A 0.51mOhm Max Radial, Vertical Cylinder, 4 Leads

2.7µH Shielded Inductor 87.3A 0.51mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHTH1500MZEB2R7M5A-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details