Vishay Intertechnology, Inc. Fixed Inductors IHTH1125MZEBR47M5A

Description
470nH Shielded Inductor 105mA 0.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470nH Shielded Inductor 105mA 0.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH1125MZEBR47M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH1125MZEBR47M5A-ND
Fixed Inductors IHTH1125MZEBR47M5A-ND
470nH Shielded Inductor 105mA 0.3mOhm Max Radial, Vertical Cylinder

470nH Shielded Inductor 105mA 0.3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHTH1125MZEBR47M5A-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details