47uH Shielded Wirewound Inductor, 14.7A RMS, 15.3mR DCR, Radial TH Product overview: IHTH1125MZEB470M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 14.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 14.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125MZEB470M5
47µH Shielded Inductor 14.7A 15.3mOhm Max Radial, Vertical Cylinder
INDUCTOR, 47UH, 20%, 19A; Product Range:IHTH-1125MZ-5A
FIXED IND 47UH 14.7A 15.3MOHM TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHTH1125MZEB470M5A | IHTH1125MZEB470M5A-ND | 51R6661 | IHTH1125MZEB470M5A |
| Product Name | 47uH 14.7A Inductor and Choke | Fixed Inductors | Inductor, 47Uh, 20%, 19A; Product Range Vishay | Fixed Inductors |
| Core Material | Ferrite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Molded / Shielded | Shielded | Shielded | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 125 C (-67 to 257 F) |