Vishay Precision Group Fixed Inductors IHTH1125MZEB330M5A

Description
33µH Shielded Inductor 16.8A 11mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Shielded Inductor 16.8A 11mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1125MZEB330M5A-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 16.8A 11mOhm Max Radial, Vertical Cylinder

33µH Shielded Inductor 16.8A 11mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
33uH 22A Inductor and Choke - 71-IHTH1125MZEB330M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 22A Inductor and Choke
71-IHTH1125MZEB330M5A
33uH 22A Inductor and Choke 71-IHTH1125MZEB330M5A
33uH Shielded Wirewound Inductor, 22A, 11mR DCR, Radial TH Product overview: IHTH1125MZEB330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125MZEB330M5 A can be used for catalog matching and distributor lookup.

33uH Shielded Wirewound Inductor, 22A, 11mR DCR, Radial TH Product overview: IHTH1125MZEB330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125MZEB330M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 20%, 21A; Product Range Vishay - 51R6659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 21A; Product Range Vishay
51R6659
Inductor, 33Uh, 20%, 21A; Product Range Vishay 51R6659
INDUCTOR, 33UH, 20%, 21A; Product Range:IHTH-1125MZ-5A Series; Inductance:33µH; RMS Current (Irms):16.8A; Saturation Current (Isat):22A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 33UH, 20%, 21A; Product Range:IHTH-1125MZ-5A Series; Inductance:33µH; RMS Current (Irms):16.8A; Saturation Current (Isat):22A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1125MZEB330M5A-ND 71-IHTH1125MZEB330M5A 51R6659
Product Name Fixed Inductors 33uH 22A Inductor and Choke Inductor, 33Uh, 20%, 21A; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0110 ohms 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details