The Vishay IHTH-1125MZ-5A inductor features an inductance of 10 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current of 30A and a saturation current of 32A. The inductor has a low DC resistance, with a maximum value of 0.00364 ohms at 25 °C. It operates effectively in a temperature range from -55 °C to +155 °C, making it suitable for high-temperature applications. The inductor is AEC-Q200 qualified, indicating its reliability for automotive applications. Its shielded construction minimizes buzz noise and allows for excellent energy storage in DC/DC converter applications. This component is ideal for use in engine and transmission control units, diesel injection drivers, and various noise suppression applications.
INDUCTOR, 10UH, 20%, 30A; Product Range:IHTH-1125MZ-5A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51R6656 |
| Product Name | Inductor, 10Uh, 20%, 30A; Product Range Vishay |
| Inductance Range | 10 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0036 ohms |