Vishay Precision Group Fixed Inductors IHTH1125KZEBR47M5A

Description
470nH Shielded Inductor 125A 0.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470nH Shielded Inductor 125A 0.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH1125KZEBR47M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH1125KZEBR47M5A-ND
Fixed Inductors IHTH1125KZEBR47M5A-ND
470nH Shielded Inductor 125A 0.3mOhm Max Radial, Vertical Cylinder

470nH Shielded Inductor 125A 0.3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
0.47uH Inductor and Choke - 71-IHTH1125KZEBR47M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH Inductor and Choke
71-IHTH1125KZEBR47M5A
0.47uH Inductor and Choke 71-IHTH1125KZEBR47M5A
General Purpose Inductor, 0.47uH, 20%, Iron-Core, Product overview: IHTH1125KZEBR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEBR47M5 A can be used for catalog matching and distributor lookup.

General Purpose Inductor, 0.47uH, 20%, Iron-Core, Product overview: IHTH1125KZEBR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEBR47M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.47Uh, 20%, 125A, Radial; Product Range Vishay - 87X5341 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 125A, Radial; Product Range Vishay
87X5341
Inductor, 0.47Uh, 20%, 125A, Radial; Product Range Vishay 87X5341
INDUCTOR, 0.47UH, 20%, 125A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:470nH; RMS Current (Irms):125A; Saturation Current (Isat):112A; DC Resistance Max:300µohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 125A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:470nH; RMS Current (Irms):125A; Saturation Current (Isat):112A; DC Resistance Max:300µohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHTH1125KZEBR47M5A-ND 71-IHTH1125KZEBR47M5A 87X5341
Product Name Fixed Inductors 0.47uH Inductor and Choke Inductor, 0.47Uh, 20%, 125A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite Metal, Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details