Vishay Precision Group Fixed Inductors IHTH1125KZEB330M5A

Description
33µH Shielded Inductor 15.9A 11.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Shielded Inductor 15.9A 11.3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH1125KZEB330M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH1125KZEB330M5A-ND
Fixed Inductors IHTH1125KZEB330M5A-ND
33µH Shielded Inductor 15.9A 11.3mOhm Max Radial, Vertical Cylinder

33µH Shielded Inductor 15.9A 11.3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
33uH 15.9A Inductor and Choke - 71-IHTH1125KZEB330M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 15.9A Inductor and Choke
71-IHTH1125KZEB330M5A
33uH 15.9A Inductor and Choke 71-IHTH1125KZEB330M5A
33uH Shielded Wirewound Inductor, 15.9A Irms, 11.3mR DCR, Through-Hole Product overview: IHTH1125KZEB330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 15.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 15.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB330M5 A can be used for catalog matching and distributor lookup.

33uH Shielded Wirewound Inductor, 15.9A Irms, 11.3mR DCR, Through-Hole Product overview: IHTH1125KZEB330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 15.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 15.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB330M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Uh, 20%, 15.9A, Radial; Product Range Vishay - 87X5349 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 15.9A, Radial; Product Range Vishay
87X5349
Inductor, 33Uh, 20%, 15.9A, Radial; Product Range Vishay 87X5349
INDUCTOR, 33UH, 20%, 15.9A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:33µH; RMS Current (Irms):15.9A; Saturation Current (Isat):18A; DC Resistance Max:0.0113ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

INDUCTOR, 33UH, 20%, 15.9A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:33µH; RMS Current (Irms):15.9A; Saturation Current (Isat):18A; DC Resistance Max:0.0113ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHTH1125KZEB330M5A-ND 71-IHTH1125KZEB330M5A 87X5349
Product Name Fixed Inductors 33uH 15.9A Inductor and Choke Inductor, 33Uh, 20%, 15.9A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite Metal, Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers