Vishay Precision Group 1uH 65A Inductor and Choke IHTH1125KZEB1R0M5A

Description
1uH 65A Shielded Wirewound Inductor, Through-Hole, Radial Product overview: IHTH1125KZEB1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB1R0M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH 65A Shielded Wirewound Inductor, Through-Hole, Radial Product overview: IHTH1125KZEB1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB1R0M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 65A Inductor and Choke - 71-IHTH1125KZEB1R0M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 65A Inductor and Choke
71-IHTH1125KZEB1R0M5A
1uH 65A Inductor and Choke 71-IHTH1125KZEB1R0M5A
1uH 65A Shielded Wirewound Inductor, Through-Hole, Radial Product overview: IHTH1125KZEB1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB1R0M5 A can be used for catalog matching and distributor lookup.

1uH 65A Shielded Wirewound Inductor, Through-Hole, Radial Product overview: IHTH1125KZEB1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB1R0M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHTH1125KZEB1R0M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH1125KZEB1R0M5A-ND
Fixed Inductors IHTH1125KZEB1R0M5A-ND
1µH Shielded Inductor 90A 0.5mOhm Max Radial, Vertical Cylinder

1µH Shielded Inductor 90A 0.5mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Uh, 20%, 90A, Radial; Product Range Vishay - 87X5342 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 90A, Radial; Product Range Vishay
87X5342
Inductor, 1Uh, 20%, 90A, Radial; Product Range Vishay 87X5342
INDUCTOR, 1UH, 20%, 90A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:1µH; RMS Current (Irms):90A; Saturation Current (Isat):65A; DC Resistance Max:500µohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 90A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:1µH; RMS Current (Irms):90A; Saturation Current (Isat):65A; DC Resistance Max:500µohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHTH1125KZEB1R0M5A IHTH1125KZEB1R0M5A-ND 87X5342
Product Name 1uH 65A Inductor and Choke Fixed Inductors Inductor, 1Uh, 20%, 90A, Radial; Product Range Vishay
Core Material Metal, Composite Metal Composite
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details