Vishay Precision Group Fixed Inductors IHTH1125KZEB150M5A

Description
FIXED IND 15UH 18.5A 6.2 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 15UH 18.5A 6.2 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1125KZEB150M5A-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 18.5A 6.2 MOHM TH

FIXED IND 15UH 18.5A 6.2 MOHM TH

Buy Now Datasheet
Inductor, 15Uh, 20%, 26A, Radial; Product Range Vishay - 87X5345 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, 26A, Radial; Product Range Vishay
87X5345
Inductor, 15Uh, 20%, 26A, Radial; Product Range Vishay 87X5345
INDUCTOR, 15UH, 20%, 26A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:15µH; RMS Current (Irms):26A; Saturation Current (Isat):20A; DC Resistance Max:0.00476ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

INDUCTOR, 15UH, 20%, 26A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:15µH; RMS Current (Irms):26A; Saturation Current (Isat):20A; DC Resistance Max:0.00476ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1125KZEB150M5A-ND 87X5345
Product Name Fixed Inductors Inductor, 15Uh, 20%, 26A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details