Win Source Part Number: 1349927-IHTH0750JZEB
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: IHTH-0750JZ-5A
Package: Tray
Shielding: Shielded
Size / Dimension: 0.800" Dia (20.32mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.375" (9.53mm)
Standard Package: 25
Tolerance: ±20%
Ratings: AEC-Q200
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.63mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Current Rating (Amps): 44 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 38A
Inductor High Current Shielded Wirewound 2.2uH 20% 100KHz 38A 1.63mOhm DCR RDL Automotive Bulk Product overview: IHTH0750JZEB2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750JZEB2R2M5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1349927-IHTH0750JZEB2R2M5A | 71-IHTH0750JZEB2R2M5A |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Automotive 2.2uH 100KHz 38A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 2.2 microH | 2.2 microH |
| DCR | 0.0016 ohms |