Vishay Precision Group Inductor, 10Uh, 20%, 13A; Product Range Vishay IHTH0750JZEB100M5A

Description
INDUCTOR, 10UH, 20%, 13A; Product Range:IHTH-0750JZ-5A Series; Inductance:10µH; RMS Current (Irms):17A; Saturation Current (Isat):18A; DC Resistance Max:0.0077ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 20%, 13A; Product Range:IHTH-0750JZ-5A Series; Inductance:10µH; RMS Current (Irms):17A; Saturation Current (Isat):18A; DC Resistance Max:0.0077ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20%, 13A; Product Range Vishay - 51R6648 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 13A; Product Range Vishay
51R6648
Inductor, 10Uh, 20%, 13A; Product Range Vishay 51R6648
INDUCTOR, 10UH, 20%, 13A; Product Range:IHTH-0750JZ-5A Series; Inductance:10µH; RMS Current (Irms):17A; Saturation Current (Isat):18A; DC Resistance Max:0.0077ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 13A; Product Range:IHTH-0750JZ-5A Series; Inductance:10µH; RMS Current (Irms):17A; Saturation Current (Isat):18A; DC Resistance Max:0.0077ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51R6648
Product Name Inductor, 10Uh, 20%, 13A; Product Range Vishay
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0077 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details