Vishay Precision Group Fixed Inductors IHTH0750IZEBR47M5A

Description
470nH Shielded Inductor 83A 0.52mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470nH Shielded Inductor 83A 0.52mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH0750IZEBR47M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEBR47M5A-ND
Fixed Inductors IHTH0750IZEBR47M5A-ND
470nH Shielded Inductor 83A 0.52mOhm Max Radial, Vertical Cylinder

470nH Shielded Inductor 83A 0.52mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Automotive 0.47uH 44A Inductor and Choke - 71-IHTH0750IZEBR47M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 44A Inductor and Choke
71-IHTH0750IZEBR47M5A
Automotive 0.47uH 44A Inductor and Choke 71-IHTH0750IZEBR47M5A
Radial Shielded Inductor, 0.47uH, 20%, 44A, AEC-Q200 Product overview: IHTH0750IZEBR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 44A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 44A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEBR47M5 A can be used for catalog matching and distributor lookup.

Radial Shielded Inductor, 0.47uH, 20%, 44A, AEC-Q200 Product overview: IHTH0750IZEBR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 44A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 44A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEBR47M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 0.47Uh, 20%, 83A, Radial; Product Range Vishay - 87X5327 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 83A, Radial; Product Range Vishay
87X5327
Inductor, 0.47Uh, 20%, 83A, Radial; Product Range Vishay 87X5327
INDUCTOR, 0.47UH, 20%, 83A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:470nH; RMS Current (Irms):83A; Saturation Current (Isat):44A; DC Resistance Max:520µohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 83A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:470nH; RMS Current (Irms):83A; Saturation Current (Isat):44A; DC Resistance Max:520µohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHTH0750IZEBR47M5A-ND 71-IHTH0750IZEBR47M5A 87X5327
Product Name Fixed Inductors Automotive 0.47uH 44A Inductor and Choke Inductor, 0.47Uh, 20%, 83A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite Metal, Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details