Vishay Precision Group Fixed Inductors IHTH0750IZEB8R2M5A

Description
8.2µH Shielded Inductor 20A 6.14mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 20A 6.14mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH0750IZEB8R2M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB8R2M5A-ND
Fixed Inductors IHTH0750IZEB8R2M5A-ND
8.2µH Shielded Inductor 20A 6.14mOhm Max Radial, Vertical Cylinder

8.2µH Shielded Inductor 20A 6.14mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 1231526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1231526
Leaded Inductors 1231526
Vishay IHTH0750IZEB8R2M5A

Vishay IHTH0750IZEB8R2M5A

Supplier's Site
Leaded Inductors - 1731549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1731549
Leaded Inductors 1731549
Vishay IHTH0750IZEB8R2M5A

Vishay IHTH0750IZEB8R2M5A

Supplier's Site
8.2uH 14.5A Inductor and Choke - 71-IHTH0750IZEB8R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2uH 14.5A Inductor and Choke
71-IHTH0750IZEB8R2M5A
8.2uH 14.5A Inductor and Choke 71-IHTH0750IZEB8R2M5A
8.2uH 20% Shielded Radial Inductor, 14.5A, 6.14mR DCR Product overview: IHTH0750IZEB8R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 14.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 14.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB8R2M5 A can be used for catalog matching and distributor lookup.

8.2uH 20% Shielded Radial Inductor, 14.5A, 6.14mR DCR Product overview: IHTH0750IZEB8R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 14.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 14.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB8R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 8.2Uh, 20%, 20A, Radial; Product Range Vishay - 87X5339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 20%, 20A, Radial; Product Range Vishay
87X5339
Inductor, 8.2Uh, 20%, 20A, Radial; Product Range Vishay 87X5339
INDUCTOR, 8.2UH, 20%, 20A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:8.2µH; RMS Current (Irms):20A; Saturation Current (Isat):14.5A; DC Resistance Max:0.00614ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (2 RoHS Compliant: Yes

INDUCTOR, 8.2UH, 20%, 20A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:8.2µH; RMS Current (Irms):20A; Saturation Current (Isat):14.5A; DC Resistance Max:0.00614ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHTH0750IZEB8R2M5A-ND 1231526 71-IHTH0750IZEB8R2M5A 87X5339
Product Name Fixed Inductors Leaded Inductors 8.2uH 14.5A Inductor and Choke Inductor, 8.2Uh, 20%, 20A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite Metal, Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2223JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
1.2uH 100KHz 9.8A Inductor and Choke - 71-DQ1280-1R2M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details