Vishay Precision Group Fixed Inductors IHTH0750IZEB820M5A

Description
82µH Shielded Inductor 5.2A 58.1mOhm Max Radial, Vertical Cylinder, 3 Leads
Request a Quote Datasheet
Description
82µH Shielded Inductor 5.2A 58.1mOhm Max Radial, Vertical Cylinder, 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH0750IZEB820M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB820M5A-ND
Fixed Inductors IHTH0750IZEB820M5A-ND
82µH Shielded Inductor 5.2A 58.1mOhm Max Radial, Vertical Cylinder, 3 Leads

82µH Shielded Inductor 5.2A 58.1mOhm Max Radial, Vertical Cylinder, 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHTH0750IZEB820M5A-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details