6.8uH Radial Shielded Inductor, 24.5A, 4.18mR DCR, Metal Composite Product overview: IHTH0750IZEB6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 24.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 24.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB6R8M5
6.8µH Shielded Inductor 24.5A 4.18mOhm Max Radial, Vertical Cylinder
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHTH0750IZEB6R8M5A | 1231525 | IHTH0750IZEB6R8M5A-ND |
| Product Name | 6.8uH 24.5A Inductor and Choke | Leaded Inductors | Fixed Inductors |
| Core Material | Metal, Composite | Metal Composite | |
| Inductance Range | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | |
| Molded / Shielded | Shielded | Shielded |