Vishay Precision Group Automotive 47uH 100KHz 6.8A Inductor and Choke IHTH0750IZEB470M5A

Description
Inductor High Current Shielded Wirewound 47uH 20% 100KHz 6.8A 37.2mOhm DCR Pin Automotive Bulk Product overview: IHTH0750IZEB470M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 6.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB470M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor High Current Shielded Wirewound 47uH 20% 100KHz 6.8A 37.2mOhm DCR Pin Automotive Bulk Product overview: IHTH0750IZEB470M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 6.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB470M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 6.8A Inductor and Choke - 71-IHTH0750IZEB470M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 6.8A Inductor and Choke
71-IHTH0750IZEB470M5A
Automotive 47uH 100KHz 6.8A Inductor and Choke 71-IHTH0750IZEB470M5A
Inductor High Current Shielded Wirewound 47uH 20% 100KHz 6.8A 37.2mOhm DCR Pin Automotive Bulk Product overview: IHTH0750IZEB470M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 6.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB470M5 A can be used for catalog matching and distributor lookup.

Inductor High Current Shielded Wirewound 47uH 20% 100KHz 6.8A 37.2mOhm DCR Pin Automotive Bulk Product overview: IHTH0750IZEB470M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 6.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB470M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHTH0750IZEB470M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB470M5A-ND
Fixed Inductors IHTH0750IZEB470M5A-ND
47µH Shielded Inductor 6.8A 37.2mOhm Max Radial, Vertical Cylinder, 3 Leads

47µH Shielded Inductor 6.8A 37.2mOhm Max Radial, Vertical Cylinder, 3 Leads

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHTH0750IZEB470M5A IHTH0750IZEB470M5A-ND
Product Name Automotive 47uH 100KHz 6.8A Inductor and Choke Fixed Inductors
Core Material Metal, Composite Metal Composite
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details