Vishay Precision Group Fixed Inductors IHTH0750IZEB3R3M5A

Description
3.3µH Shielded Inductor 40A 2.4mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 40A 2.4mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH0750IZEB3R3M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB3R3M5A-ND
Fixed Inductors IHTH0750IZEB3R3M5A-ND
3.3µH Shielded Inductor 40A 2.4mOhm Max Radial, Vertical Cylinder

3.3µH Shielded Inductor 40A 2.4mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Uh, 20%, 40A, Radial; Product Range Vishay - 87X5333 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 40A, Radial; Product Range Vishay
87X5333
Inductor, 3.3Uh, 20%, 40A, Radial; Product Range Vishay 87X5333
INDUCTOR, 3.3UH, 20%, 40A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:3.3µH; RMS Current (Irms):40A; Saturation Current (Isat):33A; DC Resistance Max:0.0024ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-J RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 40A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:3.3µH; RMS Current (Irms):40A; Saturation Current (Isat):33A; DC Resistance Max:0.0024ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHTH0750IZEB3R3M5A-ND 87X5333
Product Name Fixed Inductors Inductor, 3.3Uh, 20%, 40A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6800 microH
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers