Vishay Precision Group Fixed Inductors IHTH0750IZEB2R2M5A

Description
2.2µH Shielded Inductor 45A 1.63mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 45A 1.63mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH0750IZEB2R2M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB2R2M5A-ND
Fixed Inductors IHTH0750IZEB2R2M5A-ND
2.2µH Shielded Inductor 45A 1.63mOhm Max Radial, Vertical Cylinder

2.2µH Shielded Inductor 45A 1.63mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHTH0750IZEB2R2M5A-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details