Vishay Precision Group Fixed Inductors IHTH0750IZEB220M5A

Description
22µH Shielded Inductor 12.7A 13.22mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Shielded Inductor 12.7A 13.22mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH0750IZEB220M5A-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 12.7A 13.22mOhm Max Radial, Vertical Cylinder

22µH Shielded Inductor 12.7A 13.22mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
22uH 11.5A Inductor and Choke - 71-IHTH0750IZEB220M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 11.5A Inductor and Choke
71-IHTH0750IZEB220M5A
22uH 11.5A Inductor and Choke 71-IHTH0750IZEB220M5A
Radial Shielded Inductor 22uH 11.5A 13.22mR Wirewound Product overview: IHTH0750IZEB220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 11.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 11.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB220M5 A can be used for catalog matching and distributor lookup.

Radial Shielded Inductor 22uH 11.5A 13.22mR Wirewound Product overview: IHTH0750IZEB220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 11.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 11.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB220M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH0750IZEB220M5A-ND 71-IHTH0750IZEB220M5A
Product Name Fixed Inductors 22uH 11.5A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite Metal, Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details