1uH 66A Shielded Wirewound Inductor, Radial, Through-Hole Product overview: IHTH0750IZEB1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 66A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 66A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB1R0M5
1µH Shielded Inductor 66A 0.92mOhm Max Radial, Vertical Cylinder
INDUCTOR, 1UH, 20%, 66A, RADIAL; Product Range:IHTH-0750IZ-5A
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHTH0750IZEB1R0M5A | 1231521 | IHTH0750IZEB1R0M5A-ND | 87X5328 |
| Product Name | 1uH 66A Inductor and Choke | Leaded Inductors | Fixed Inductors | Inductor, 1Uh, 20%, 66A, Radial; Product Range Vishay |
| Core Material | Metal, Composite | Metal Composite | ||
| Inductance Range | 1 microH | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Molded / Shielded | Shielded | Shielded |