Vishay Precision Group Fixed Inductors IHSR4040DZERR13M51

Description
130nH Shielded Inductor 72A 0.52mOhm Nonstandard
Request a Quote Datasheet
Description
130nH Shielded Inductor 72A 0.52mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHSR4040DZERR13M51DKR-ND - DigiKey
Thief River Falls, MN, United States
130nH Shielded Inductor 72A 0.52mOhm Nonstandard

130nH Shielded Inductor 72A 0.52mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHSR4040DZERR13M51TR-ND - DigiKey
Thief River Falls, MN, United States
130nH Shielded Inductor 72A 0.52mOhm Nonstandard

130nH Shielded Inductor 72A 0.52mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHSR4040DZERR13M51CT-ND - DigiKey
Thief River Falls, MN, United States
130nH Shielded Inductor 72A 0.52mOhm Nonstandard

130nH Shielded Inductor 72A 0.52mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 130Nh, 20%, 72A; Inductance Vishay - 61AC5792 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 130Nh, 20%, 72A; Inductance Vishay
61AC5792
Inductor, Shielded, 130Nh, 20%, 72A; Inductance Vishay 61AC5792
INDUCTOR, SHIELDED, 130NH, 20%, 72A; Inductance:130nH; RMS Current (Irms):72A; Inductor Construction:Shielde d; Saturation Current (Isat):63A; Product Range:IHSR-4040DZ-51 Series; DC Resistance Max:520µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 130NH, 20%, 72A; Inductance:130nH; RMS Current (Irms):72A; Inductor Construction:Shielded; Saturation Current (Isat):63A; Product Range:IHSR-4040DZ-51 Series; DC Resistance Max:520µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 130Nh, 20%, 72A; Inductance Vishay - 61AC5793 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 130Nh, 20%, 72A; Inductance Vishay
61AC5793
Inductor, Shielded, 130Nh, 20%, 72A; Inductance Vishay 61AC5793
INDUCTOR, SHIELDED, 130NH, 20%, 72A; Inductance:130nH; RMS Current (Irms):72A; Inductor Construction:Shielde d; Saturation Current (Isat):63A; Product Range:IHSR-4040DZ-51 Series; DC Resistance Max:520µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 130NH, 20%, 72A; Inductance:130nH; RMS Current (Irms):72A; Inductor Construction:Shielded; Saturation Current (Isat):63A; Product Range:IHSR-4040DZ-51 Series; DC Resistance Max:520µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHSR4040DZERR13M51DKR-ND 61AC5792
Product Name Fixed Inductors Inductor, Shielded, 130Nh, 20%, 72A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 5.20E-4 ohms 5.20E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers