FIXED IND 0.11UH 24A SMD 125C
FIXED IND 0.11UH 24A SMD 125C
FIXED IND 0.11UH 24A SMD 125C
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHSR2020CZEKR11M01CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0029 ohms |