68nH Shielded Inductor 22A 3.2mOhm Nonstandard
68nH Shielded Inductor 22A 3.2mOhm Nonstandard
68nH Shielded Inductor 22A 3.2mOhm Nonstandard
INDUCTOR, 0.068UH, 3200UOHM, 22A, SMD; Inductance:68nH; RMS Current (Irms):22A; Inductor Construction:Shielde
INDUCTOR, 0.068UH, 3200UOHM, 22A, SMD; Inductance:68nH; RMS Current (Irms):22A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-10228-2-ND | 02AH5679 |
| Product Name | Fixed Inductors | Inductor, 0.068Uh, 3200Uohm, 22A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0032 ohms | 0.0032 ohms |