Vishay Precision Group Fixed Inductors IHSR1616ABER33NM01

Description
33nH Shielded Inductor 37A 1.15mOhm Nonstandard
Request a Quote Datasheet
Description
33nH Shielded Inductor 37A 1.15mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-10227-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10227-6-ND
Fixed Inductors 541-10227-6-ND
33nH Shielded Inductor 37A 1.15mOhm Nonstandard

33nH Shielded Inductor 37A 1.15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10227-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10227-2-ND
Fixed Inductors 541-10227-2-ND
33nH Shielded Inductor 37A 1.15mOhm Nonstandard

33nH Shielded Inductor 37A 1.15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-10227-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-10227-1-ND
Fixed Inductors 541-10227-1-ND
33nH Shielded Inductor 37A 1.15mOhm Nonstandard

33nH Shielded Inductor 37A 1.15mOhm Nonstandard

Buy Now Datasheet
Inductor, 0.033Uh, 1150Uohm, 37A, Smd; Inductance Vishay - 02AH5677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.033Uh, 1150Uohm, 37A, Smd; Inductance Vishay
02AH5677
Inductor, 0.033Uh, 1150Uohm, 37A, Smd; Inductance Vishay 02AH5677
INDUCTOR, 0.033UH, 1150UOHM, 37A, SMD; Inductance:33nH; RMS Current (Irms):37A; Inductor Construction:Shielde d; Saturation Current (Isat):41A; Product Range:IHSR-1616AB-01 Series; DC Resistance Max:0.00115ohm; Product Length:4.06mm RoHS Compliant: Yes

INDUCTOR, 0.033UH, 1150UOHM, 37A, SMD; Inductance:33nH; RMS Current (Irms):37A; Inductor Construction:Shielded; Saturation Current (Isat):41A; Product Range:IHSR-1616AB-01 Series; DC Resistance Max:0.00115ohm; Product Length:4.06mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.033Uh, 1150Uohm, 37A, Smd; Inductance Vishay - 02AH5676 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.033Uh, 1150Uohm, 37A, Smd; Inductance Vishay
02AH5676
Inductor, 0.033Uh, 1150Uohm, 37A, Smd; Inductance Vishay 02AH5676
INDUCTOR, 0.033UH, 1150UOHM, 37A, SMD; Inductance:33nH; RMS Current (Irms):37A; Inductor Construction:Shielde d; Saturation Current (Isat):41A; Product Range:IHSR-1616AB-01 Series; DC Resistance Max:0.00115ohm; Product Length:4.06mm RoHS Compliant: Yes

INDUCTOR, 0.033UH, 1150UOHM, 37A, SMD; Inductance:33nH; RMS Current (Irms):37A; Inductor Construction:Shielded; Saturation Current (Isat):41A; Product Range:IHSR-1616AB-01 Series; DC Resistance Max:0.00115ohm; Product Length:4.06mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-10227-6-ND 02AH5677
Product Name Fixed Inductors Inductor, 0.033Uh, 1150Uohm, 37A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0011 ohms 0.0011 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details