Vishay Intertechnology, Inc. INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max IHSM7832RG8R2L

Description
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - IHSM7832RG8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max
IHSM7832RG8R2L
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max IHSM7832RG8R2L
INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG8R2L-ND
Fixed Inductors IHSM7832RG8R2L-ND
8.2µH Unshielded Inductor 5.3A 32mOhm Max Nonstandard

8.2µH Unshielded Inductor 5.3A 32mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG8R2L IHSM7832RG8R2L-ND
Product Name INDUCTOR POWER 8.2UH 5.3A SMD 8.2¦H 5.3A 1.9A - Ferrite Core ¦15% Unshielded 32 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0320 ohms 0.0320 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers